Schneider Electric Wall Boxes NSYS3D10840P

Description
Schneider Electric NSYS3D10840P
Request a Quote Datasheet
Description
Schneider Electric NSYS3D10840P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199750
Wall Boxes 2199750
Schneider Electric NSYS3D10840P

Schneider Electric NSYS3D10840P

Supplier's Site
Boxes - 4008-NSYS3D10840P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 39.37""L X 31.5""W"

"ENCLOSURE STEEL 39.37""L X 31.5""W"

Buy Now Datasheet
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric - 73AJ9526 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric
73AJ9526
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric 73AJ9526
ENCLOSURE, ELECTRICAL/INDUSTRIA L, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1m; External Width - Metric:800mm; External Depth - Metric:400mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1m; External Width - Metric:800mm; External Depth - Metric:400mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2199750 4008-NSYS3D10840P-ND 73AJ9526
Product Name Wall Boxes Boxes Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 31.5 inch (800 mm) 31.5 inch (800 mm)
Depth 15.75 inch (400 mm) 15.75 inch (400 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details