Schneider Electric Wall Boxes NSYS3D10640

Description
Schneider Electric NSYS3D10640
Request a Quote Datasheet
Description
Schneider Electric NSYS3D10640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2198674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2198674
Wall Boxes 2198674
Schneider Electric NSYS3D10640

Schneider Electric NSYS3D10640

Supplier's Site
Boxes - 4008-NSYS3D10640-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 39.37""L X 23.62""W"

"ENCLOSURE STL 39.37""L X 23.62""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2198674 4008-NSYS3D10640-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 23.62 inch (600 mm)
Depth 15.75 inch (400 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details