Schneider Electric Boxes NSYS3DC8630

Description
"ENCLOSURE STL 31.5""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 31.5""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DC8630-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 31.5""L X 23.62""W"

"ENCLOSURE STL 31.5""L X 23.62""W"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric - 85R2256 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
85R2256
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric 85R2256
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DC8630-ND 85R2256
Product Name Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C801RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers