Schneider Electric Wall Boxes NSYSBM204012

Description
Schneider Electric NSYSBM204012 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM204012 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839307
Wall Boxes 7839307
Schneider Electric NSYSBM204012 Wall Box

Schneider Electric NSYSBM204012 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM204012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 15.75""L X 7.87""W"

"BOX STEEL GRAY 15.75""L X 7.87""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 200X400X120Mm; Enclosure Type Schneider Electric - 66AH6720 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 200X400X120Mm; Enclosure Type Schneider Electric
66AH6720
Enclosure, Steel, Grey, 200X400X120Mm; Enclosure Type Schneider Electric 66AH6720
ENCLOSURE, STEEL, GREY, 200X400X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 200X400X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839307 4008-NSYSBM204012-ND 66AH6720
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 200X400X120Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 15.75 inch (400 mm) 15.75 inch (400 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details