Schneider Electric NSYS3DEX3215 Wall Box
"ENCLOSURE STEEL 11.81""L X 7.87""W"
ENCLOSURE, ATEX, 300X200X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7018367 | 4008-NSYS3DEX3215-ND | 67AH3115 |
| Product Name | Wall Boxes | Boxes | Enclosure, Atex, 300X200X150Mm; Enclosure Type Schneider Electric |
| Type | Junction Box | Junction Box | |
| Width | 7.87 inch (200 mm) | 7.87 inch (200 mm) | |
| Depth | 5.91 inch (150 mm) | 5.91 inch (150 mm) | |
| Material | Steel; Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |