Schneider Electric Wall Boxes NSYS3X10830

Description
Schneider Electric NSYS3X10830 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X10830 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1865022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1865022
Wall Boxes 1865022
Schneider Electric NSYS3X10830 Wall Box

Schneider Electric NSYS3X10830 Wall Box

Supplier's Site
Boxes - 4008-NSYS3X10830-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 39.37""L X 31.5""W"

"ENCLOSURE S STL 39.37""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1865022 4008-NSYS3X10830-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
Material Steel - Stainless; 304 stainless steel Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details