Schneider Electric Wall Boxes NSYS3X4315

Description
Schneider Electric NSYS3X4315 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X4315 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Wall Boxes
1864934
Wall Boxes 1864934
Schneider Electric NSYS3X4315 Wall Box

Schneider Electric NSYS3X4315 Wall Box

Supplier's Site
Boxes - 4008-NSYS3X4315-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 15.75""LX11.81""W"

"ENCLOSURE S STL 15.75""LX11.81""W"

Buy Now Datasheet
Cabinet, S/s, 400X300X150Mm; Enclosure Type Schneider Electric - 67AH3141 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, S/s, 400X300X150Mm; Enclosure Type Schneider Electric
67AH3141
Cabinet, S/s, 400X300X150Mm; Enclosure Type Schneider Electric 67AH3141
CABINET, S/S, 400X300X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Unfinished; NEMARoHS Compliant: Yes

CABINET, S/S, 400X300X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Unfinished; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1864934 4008-NSYS3X4315-ND 67AH3141
Product Name Wall Boxes Boxes Cabinet, S/s, 400X300X150Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 5.91 inch (150 mm) 5.91 inch (150 mm)
Material Steel - Stainless; 304 stainless steel Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details