Schneider Electric Wall Boxes NSYPLM75G

Description
Schneider Electric NSYPLM75G Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYPLM75G Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1230660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1230660
Wall Boxes 1230660
Schneider Electric NSYPLM75G Wall Box

Schneider Electric NSYPLM75G Wall Box

Supplier's Site
Boxes - 4008-NSYPLM75G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 29.41""L X 21.1""W"

"ENCLOSURE 29.41""L X 21.1""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric - 66AH6704 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
66AH6704
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric 66AH6704
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:747mm; External Width - Metric:536mm; External Depth - Metric:300mm; IP Rating:IP66; RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:747mm; External Width - Metric:536mm; External Depth - Metric:300mm; IP Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1230660 4008-NSYPLM75G-ND 66AH6704
Product Name Wall Boxes Boxes Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 21.1 inch (536 mm) 21.1 inch (536 mm)
Depth 11.81 inch (300 mm) 11.81 inch (300 mm)
Material Pet Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers