Light gray polycarbonate body & cover, UL94V-2 flammability rating
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.151"" (80.04mm)"
Electrical Enclosures Box, Solid, Polycarb NEMA 4.53x3.54x3.15"
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY, ENCLOSURE TYPE:JUNCTION BOX, ENCLOSURE MATERIAL:POLYCARBONA
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
| BUD INDUSTRIES, INC. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1328 | 377-1129-ND | PN-1328 | 17767866 | 66F3904 | 70148395 |
| Product Name | Plastic Boxes, NEMA 4x | Boxes | Electrical Enclosures | Enclosure | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries | ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 4.53" X 3.54" X 3.15" |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | Junction Box | ||
| Shape | Rectangular | |||||
| Length | 4.53 inch (115 mm) | 4.53 inch (115 mm) | 4.53 inch (115 mm) | 4.53 inch (115 mm) | ||
| Width | 3.54 inch (89.92 mm) | 3.54 inch (89.92 mm) | 3.54 inch (90 mm) | 3.54 inch (89.99 mm) | ||
| Depth | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | 3.15 inch (80.01 mm) |