Schneider Electric Boxes NSYPLM54G

Description
"ENCLOSURE GRAY 20.87""L X 16.93""W"
Request a Quote Datasheet
Description
"ENCLOSURE GRAY 20.87""L X 16.93""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLM54G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 20.87""L X 16.93""W"

"ENCLOSURE GRAY 20.87""L X 16.93""W"

Buy Now Datasheet
Wall Boxes - 1230656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1230656
Wall Boxes 1230656
Schneider Electric NSYPLM54G Wall Box

Schneider Electric NSYPLM54G Wall Box

Supplier's Site
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric - 66AH6700 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
66AH6700
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric 66AH6700
ENCLOSURE W/DOOR, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:530mm; External Width - Metric:430mm; External Depth - Metric:200mm; IP RoHS Compliant: Yes

ENCLOSURE W/DOOR, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:530mm; External Width - Metric:430mm; External Depth - Metric:200mm; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLM54G-ND 1230656 66AH6700
Product Name Boxes Wall Boxes Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Fiberglass Pet Fiberglass; Polyester (PET), Glass Fibre Reinforced
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Control Station Enclosures - 1368581 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.83 inch (72 mm)
View Details