Schneider Electric Boxes NSYPLM43G

Description
"ENCLOSURE GRAY 16.93""L X 12.99""W"
Request a Quote Datasheet
Description
"ENCLOSURE GRAY 16.93""L X 12.99""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLM43G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 16.93""L X 12.99""W"

"ENCLOSURE GRAY 16.93""L X 12.99""W"

Buy Now Datasheet
Wall Boxes - 1230654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1230654
Wall Boxes 1230654
Schneider Electric NSYPLM43G Wall Box

Schneider Electric NSYPLM43G Wall Box

Supplier's Site
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric - 66AH6698 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
66AH6698
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric 66AH6698
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:430mm; External Width - Metric:330mm; External Depth - Metric:200mm; IP Rating:IP66; RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:430mm; External Width - Metric:330mm; External Depth - Metric:200mm; IP Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLM43G-ND 1230654 66AH6698
Product Name Boxes Wall Boxes Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Fiberglass Pet Fiberglass; Polyester (PET), Glass Fibre Reinforced
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details