Schneider Electric Wall Boxes NSYSBM15308

Description
Schneider Electric NSYSBM15308 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM15308 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839268
Wall Boxes 7839268
Schneider Electric NSYSBM15308 Wall Box

Schneider Electric NSYSBM15308 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM15308-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 11.81""L X 5.91""W"

"BOX STEEL GRAY 11.81""L X 5.91""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 150X300X80Mm; Enclosure Type Schneider Electric - 66AH6714 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 150X300X80Mm; Enclosure Type Schneider Electric
66AH6714
Enclosure, Steel, Grey, 150X300X80Mm; Enclosure Type Schneider Electric 66AH6714
ENCLOSURE, STEEL, GREY, 150X300X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 150X300X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839268 4008-NSYSBM15308-ND 66AH6714
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 150X300X80Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 3.15 inch (80 mm) 3.15 inch (80 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details