Schneider Electric Wall Boxes NSYS3X10830H

Description
Schneider Electric NSYS3X10830H Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X10830H Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2113977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2113977
Wall Boxes 2113977
Schneider Electric NSYS3X10830H Wall Box

Schneider Electric NSYS3X10830H Wall Box

Supplier's Site
Boxes - 4008-NSYS3X10830H-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 39.37""L X 31.5""W"

"ENCLOSURE S STL 39.37""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2113977 4008-NSYS3X10830H-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
Material Steel - Stainless; Stainless steel Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers