BUD INDUSTRIES, INC. Boxes PN-1324-DGMB

Description
"Box Plastic, ABS Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1901-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"

"Box Plastic, ABS Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1324-DGMB
Electrical Enclosures PN-1324-DGMB
Electrical Enclosures Solid ABS Dark Gray NEMA Box 6.7x4.7x2.2

Electrical Enclosures Solid ABS Dark Gray NEMA Box 6.7x4.7x2.2

Buy Now Datasheet
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries - 40T8047 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries
40T8047
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries 40T8047
ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:170.9mm; External Width - Metric:120.9mm; External Depth - Metric:55.1mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:170.9mm; External Width - Metric:120.9mm; External Depth - Metric:55.1mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1901-ND PN-1324-DGMB 40T8047
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details