Schneider Electric Boxes NSYS3D4320

Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D4320-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 11.81""W"

"ENCLOSURE STL 15.75""L X 11.81""W"

Buy Now Datasheet
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric - 73AJ9527 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric
73AJ9527
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric 73AJ9527
ENCLOSURE, ELECTRICAL/INDUSTRIA L, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D4320-ND 73AJ9527
Product Name Boxes Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details