"BOX ABS LGT GRY 11.46""L X 9.49""W"
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:291mm; External Width - Metric:241mm; External Depth - Metric:168mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYTBS292416H-ND | 66AH6763 |
| Product Name | Boxes | Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |