Schneider Electric Boxes NSYPLS1827G

Description
"BOX FIBER 10.63""L X 7.09""W"
Request a Quote Datasheet
Description
"BOX FIBER 10.63""L X 7.09""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLS1827G-ND - DigiKey
Thief River Falls, MN, United States
"BOX FIBER 10.63""L X 7.09""W"

"BOX FIBER 10.63""L X 7.09""W"

Buy Now Datasheet
General Purpose Enclosures - 1230664 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1230664
General Purpose Enclosures 1230664
Schneider Electric NSYPLS1827G Enclosure

Schneider Electric NSYPLS1827G Enclosure

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLS1827G-ND 1230664
Product Name Boxes General Purpose Enclosures
Type Junction Box
Material Fiberglass Fiberglass; Fibreglass reinforced polyester
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 5
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details