Schneider Electric Wall Boxes NSYS3D3320

Description
Schneider Electric NSYS3D3320 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D3320 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2223896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2223896
Wall Boxes 2223896
Schneider Electric NSYS3D3320 Wall Box

Schneider Electric NSYS3D3320 Wall Box

Supplier's Site
Boxes - 4008-NSYS3D3320-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 11.81""W"

"ENCLOSURE STL 11.81""L X 11.81""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2223896 4008-NSYS3D3320-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
System enclosure - 850-818/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details