BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1335-C

Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1335-C
Plastic Boxes, NEMA 4x PN-1335-C
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Supplier's Site
Boxes - PN-1335-C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 91F3913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
91F3913
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 91F3913
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:264.9mm; External Width - Metric:185mm; External Depth - Metric:95mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:264.9mm; External Width - Metric:185mm; External Depth - Metric:95mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1335-C
Electrical Enclosures PN-1335-C
Electrical Enclosures Box, Clear, Polycarb NEMA 10.43x7.2x3.74"

Electrical Enclosures Box, Clear, Polycarb NEMA 10.43x7.2x3.74"

Buy Now Datasheet
BUDI Wall Mount - PN-1335-C - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
PN-1335-C
BUDI Wall Mount PN-1335-C
IP65 NEMA 4X Box with Clear Cover PN-133

IP65 NEMA 4X Box with Clear Cover PN-133

Supplier's Site
NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 10.43L X 7.28W X 3.74H - 70148518 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 10.43L X 7.28W X 3.74H
70148518
NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 10.43L X 7.28W X 3.74H 70148518
Polycarbonate Body, Light Gray Body, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

Polycarbonate Body, Light Gray Body, Enclosures
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1335-C PN-1335-C-ND 91F3913 PN-1335-C PN-1335-C 70148518
Product Name Plastic Boxes, NEMA 4x Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries Electrical Enclosures BUDI Wall Mount NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 10.43L X 7.28W X 3.74H
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 10.43 inch (265 mm) 10.43 inch (265 mm) 10.43 inch (265 mm) 10.43 inch (265 mm)
Width 7.28 inch (185 mm) 7.28 inch (185 mm) 7.28 inch (185 mm) 7.28 inch (185 mm)
Depth 3.74 inch (95 mm) 3.74 inch (95 mm) 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details