Schneider Electric Wall Boxes NSYS3D3420

Description
Schneider Electric NSYS3D3420 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D3420 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2206414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2206414
Wall Boxes 2206414
Schneider Electric NSYS3D3420 Wall Box

Schneider Electric NSYS3D3420 Wall Box

Supplier's Site
Boxes - 4008-NSYS3D3420-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 15.75""W"

"ENCLOSURE STL 11.81""L X 15.75""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2206414 4008-NSYS3D3420-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details