Schneider Electric General Purpose Enclosures NSYS3D6420

Description
Schneider Electric NSYS3D6420
Request a Quote Datasheet
Description
Schneider Electric NSYS3D6420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2110900 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2110900
General Purpose Enclosures 2110900
Schneider Electric NSYS3D6420

Schneider Electric NSYS3D6420

Supplier's Site
Boxes - 4008-NSYS3D6420-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 15.75""W"

"ENCLOSURE STL 23.62""L X 15.75""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2110900 4008-NSYS3D6420-ND
Product Name General Purpose Enclosures Boxes
Shape Rectangular
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details