Schneider Electric Wall Boxes NSYS3D3320P

Description
Schneider Electric NSYS3D3320P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D3320P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018392
Wall Boxes 7018392
Schneider Electric NSYS3D3320P Wall Box

Schneider Electric NSYS3D3320P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D3320P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 11.81""W"

"ENCLOSURE STL 11.81""L X 11.81""W"

Buy Now Datasheet
Enclosure, Ip66, 300X300X200Mm; Enclosure Type Schneider Electric - 67AH3122 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 300X300X200Mm; Enclosure Type Schneider Electric
67AH3122
Enclosure, Ip66, 300X300X200Mm; Enclosure Type Schneider Electric 67AH3122
ENCLOSURE, IP66, 300X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 300X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7018392 4008-NSYS3D3320P-ND 67AH3122
Product Name Wall Boxes Boxes Enclosure, Ip66, 300X300X200Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers