Schneider Electric Wall Boxes NSYS3D3315T

Description
Schneider Electric NSYS3D3315T
Request a Quote Datasheet
Description
Schneider Electric NSYS3D3315T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2198679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2198679
Wall Boxes 2198679
Schneider Electric NSYS3D3315T

Schneider Electric NSYS3D3315T

Supplier's Site
Boxes - 4008-NSYS3D3315T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 11.81""W"

"ENCLOSURE STL 11.81""L X 11.81""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2198679 4008-NSYS3D3315T-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details