BUD INDUSTRIES, INC. Boxes PN-1328-DGMB

Description
"Box Plastic, ABS Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1900-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"

"Box Plastic, ABS Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries - 40T8056 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries
40T8056
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries 40T8056
ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:115.1mm; External Width - Metric:89.9mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:115.1mm; External Width - Metric:89.9mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1328-DGMB
Electrical Enclosures PN-1328-DGMB
Electrical Enclosures 4.53 x 3.54 x 3.15 ABS DK GRAY BODY/CVR

Electrical Enclosures 4.53 x 3.54 x 3.15 ABS DK GRAY BODY/CVR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1900-ND 40T8056 PN-1328-DGMB
Product Name Boxes Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum Enclosure With Silicone Band - MXB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
View Details
TK Series Enclosures - 104-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers