DigiKey Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| "Box Fiberglass Gray Hinged Door 13.470"" L x 6.560"" W (342.14mm x 166.62mm) X 13.560"" (344.42mm)" | |
| "Box Metal, Aluminum Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)" | |
| "Box Metal, Aluminum Gray Cover Included 4.803"" L x 4.724"" W (122.00mm x 120.00mm) X 3.228"" (82.00mm)" | |
| "Box Metal, Aluminum Gray Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 3.543"" (90.00mm)" | |
| "Box Metal, Aluminum Gray Cover Included 8.661"" L x 4.724"" W (220.00mm x 120.00mm) X 3.228"" (82.00mm)" | |
| "Box Metal, Aluminum Silver End Panel(s) 4.724"" L x 4.646"" W (120.00mm x 118.00mm) X 1.457"" (37.00mm)" | |
| "Box Metal, Aluminum Silver End Panel(s) 6.299"" L x 4.646"" W (160.00mm x 118.00mm) X 1.457"" (37.00mm)" | |
| "Box Metal, Aluminum Silver End Panel(s) 6.299"" L x 5.433"" W (160.00mm x 138.00mm) X 1.457"" (37.00mm)" | |
| "Box Metal, Aluminum Silver End Panel(s) 7.087"" L x 6.614"" W (180.00mm x 168.00mm) X 1.457"" (37.00mm)" | |
| "Box Metal, Aluminum Silver End Panel(s) 7.874"" L x 5.433"" W (200.00mm x 138.00mm) X 1.457"" (37.00mm)" | |
| "Box Metal, Aluminum Silver End Panel(s) 9.449"" L x 6.614"" W (240.00mm x 168.00mm) X 1.457"" (37.00mm)" | |
| "Box Metal, Aluminum Silver Split Sides 6.299"" L x 4.646"" W (160.00mm x 118.00mm) X 1.457"" (37.00mm)" | |
| "Box Metal, Aluminum Silver Split Sides and End Panel(s) 4.724"" L x 4.646"" W (120.00mm x 118.00mm) X 1.457"" (37.00mm)" | |
| "BOX PC WHT 6.3""L X 4.94""W" | |
| "BOX PLASTIC BLK 3.15""L X 2.36""W" | |
| "Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 3.145"" (79.88mm)" | |
| "Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 4.317"" (109.68mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 5.120"" L x 2.660"" W (130.05mm x 67.56mm) X 0.980"" (24.89mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 6.300"" L x 3.350"" W (160.02mm x 85.09mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Gray Cover Included 10.000"" L x 8.031"" W (254.00mm x 204.00mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 10.000"" L x 8.031"" W (254.00mm x 204.00mm) X 5.000"" (127.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 3.406"" (86.51mm)" | |
| "Box Plastic, ABS Gray Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 4.390"" (111.51mm)" | |
| "Box Plastic, ABS Gray Cover Included 14.128"" L x 7.845"" W (358.85mm x 199.26mm) X 5.905"" (149.99mm)" | |
| "Box Plastic, ABS Gray Cover Included 3.150"" L x 2.362"" W (80.00mm x 60.00mm) X 1.181"" (30.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 3.150"" L x 2.362"" W (80.00mm x 60.00mm) X 1.575"" (40.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 3.935"" L x 3.935"" W (99.95mm x 99.95mm) X 3.555"" (90.30mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.252"" L x 4.252"" W (108.00mm x 108.00mm) X 2.146"" (54.50mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.901"" L x 3.937"" W (124.49mm x 100.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.921"" L x 3.150"" W (124.99mm x 80.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.921"" L x 3.150"" W (124.99mm x 80.01mm) X 1.969"" (50.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.921"" L x 3.937"" W (124.99mm x 100.00mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.614"" L x 4.252"" W (168.00mm x 108.00mm) X 3.091"" (78.51mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.890"" L x 4.921"" W (175.01mm x 124.99mm) X 2.756"" (70.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.890"" L x 4.921"" W (175.01mm x 124.99mm) X 3.937"" (100.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.860"" L x 5.895"" W (199.64mm x 149.73mm) X 2.965"" (75.31mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.756"" (70.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 3.937"" (100.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 9.430"" L x 4.720"" W (239.52mm x 119.89mm) X 2.377"" (60.38mm)" | |
| "Box Plastic, ABS Gray Cover Included 9.430"" L x 4.720"" W (239.52mm x 119.89mm) X 3.957"" (100.50mm)" | |
| "Box Plastic, ABS Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 4.200"" L x 2.500"" W (106.68mm x 63.50mm) X 1.600"" (40.64mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 5.120"" L x 2.660"" W (130.05mm x 67.56mm) X 0.980"" (24.89mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 5.800"" L x 2.500"" W (147.32mm x 63.50mm) X 1.600"" (40.64mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 6.300"" L x 3.350"" W (160.02mm x 85.09mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 7.118"" L x 4.218"" W (180.80mm x 107.14mm) X 1.600"" (40.64mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 8.118"" L x 4.218"" W (206.20mm x 107.14mm) X 1.600"" (40.64mm)" | |
| "Box Plastic, ABS Gray Split Sides 11.024"" L x 6.693"" W (280.00mm x 170.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 2.598"" L x 2.008"" W (66.00mm x 51.00mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 3.268"" L x 3.189"" W (83.00mm x 81.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 4.724"" L x 3.543"" W (120.00mm x 90.00mm) X 1.969"" (50.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 4.764"" L x 3.189"" W (121.00mm x 81.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 4.823"" L x 4.764"" W (123.00mm x 121.00mm) X 3.150"" (80.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 5.945"" L x 3.976"" W (151.00mm x 101.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 6.299"" L x 3.543"" W (160.00mm x 90.00mm) X 1.969"" (50.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 6.299"" L x 5.118"" W (160.00mm x 130.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 6.339"" L x 3.189"" W (161.00mm x 81.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 6.339"" L x 6.339"" W (161.00mm x 161.00mm) X 3.150"" (80.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 7.874"" L x 4.331"" W (200.00mm x 110.01mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 7.913"" L x 3.976"" W (201.00mm x 101.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 7.913"" L x 4.764"" W (201.00mm x 121.00mm) X 3.150"" (80.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 9.488"" L x 6.339"" W (241.00mm x 161.00mm) X 3.150"" (80.00mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 5.118"" L x 3.937"" W (130.00mm x 100.00mm) X 1.213"" (30.81mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 5.118"" L x 3.937"" W (130.00mm x 100.00mm) X 2.000"" (50.80mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 5.118"" L x 3.937"" W (130.00mm x 100.00mm) X 2.795"" (71.00mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 7.480"" L x 5.512"" W (189.99mm x 140.00mm) X 1.201"" (30.51mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 7.480"" L x 5.512"" W (189.99mm x 140.00mm) X 1.988"" (50.50mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 7.480"" L x 5.512"" W (189.99mm x 140.00mm) X 2.785"" (70.74mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 9.843"" L x 7.087"" W (250.01mm x 180.01mm) X 1.969"" (50.00mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 9.843"" L x 7.087"" W (250.01mm x 180.01mm) X 2.972"" (75.50mm)" | |
| "Box Plastic, ABS Gray Split Sides and End Panel(s) 9.843"" L x 7.087"" W (250.01mm x 180.01mm) X 3.976"" (101.00mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 4.724"" L x 3.152"" W (120.00mm x 80.06mm) X 2.165"" (55.00mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 4.720"" W (160.02mm x 119.89mm) X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.700"" (68.58mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 2.380"" (60.45mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Black Cover Included X 4.130"" (104.90mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 4.724"" L x 3.152"" W (120.00mm x 80.06mm) X 2.165"" (55.00mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.700"" (68.58mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.380"" (60.45mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 4.130"" (104.90mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 4.724"" L x 3.152"" W (120.00mm x 80.06mm) X 2.165"" (55.00mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.700"" (68.58mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 2.380"" (60.45mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Clear Cover Included X 4.130"" (104.90mm)" | |
| "Box Plastic, Polycarbonate Clear, Black Cover/Door Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, Polycarbonate Clear, Black Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Clear, Black Cover/Door Cover Included 4.724"" L x 3.152"" W (120.00mm x 80.06mm) X 2.165"" (55.00mm)" | |
| "Box Plastic, Polycarbonate Clear, Gray Cover/Door Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, Polycarbonate Clear, Gray Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Clear, Gray Cover/Door Cover Included 4.724"" L x 3.152"" W (120.00mm x 80.06mm) X 2.165"" (55.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 4.390"" (111.51mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 14.128"" L x 7.845"" W (358.85mm x 199.26mm) X 5.905"" (149.99mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 4.724"" L x 3.152"" W (120.00mm x 80.06mm) X 2.165"" (55.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 4.724"" L x 4.724"" W (120.00mm x 119.99mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.700"" (68.58mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 7.860"" L x 5.895"" W (199.64mm x 149.73mm) X 2.965"" (75.31mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 3.547"" (90.09mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 9.430"" L x 4.720"" W (239.52mm x 119.89mm) X 2.377"" (60.38mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 4.724"" (120.00mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 2.380"" (60.45mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included X 4.130"" (104.90mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 3.406"" (86.51mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 4.390"" (111.51mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.01mm) X 1.378"" (35.00mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.724"" L x 3.152"" W (120.00mm x 80.06mm) X 2.165"" (55.00mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.700"" (68.58mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.860"" L x 5.895"" W (199.64mm x 149.73mm) X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 3.547"" (90.09mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 4.724"" (120.00mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 1.590"" (40.39mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 2.170"" (55.12mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 2.180"" (55.37mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 2.380"" (60.45mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 2.950"" (74.93mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 3.350"" (85.09mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 3.540"" (89.92mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 4.130"" (104.90mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 10.787"" L x 9.764"" W (274.00mm x 248.00mm) X 4.825"" (122.56mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 14.840"" L x 12.130"" W (376.94mm x 308.10mm) X 9.550"" (242.57mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 14.850"" L x 12.150"" W (377.19mm x 308.61mm) X 6.850"" (173.99mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 17.540"" L x 14.240"" W (445.52mm x 361.70mm) X 7.500"" (190.50mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 28.310"" L x 22.330"" W (719.07mm x 567.18mm) X 15.100"" (383.54mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 46.600"" L x 16.720"" W (1183.64mm x 424.69mm) X 6.830"" (173.48mm)" | |
| "Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 8.700"" L x 7.450"" W (220.98mm x 189.23mm) X 3.891"" (98.83mm)" | |
| "Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 10.787"" L x 9.764"" W (274.00mm x 248.00mm) X 4.825"" (122.56mm)" | |
| "Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 14.840"" L x 12.130"" W (376.94mm x 308.10mm) X 9.550"" (242.57mm)" | |
| "Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 14.850"" L x 12.150"" W (377.19mm x 308.61mm) X 6.850"" (173.99mm)" | |
| "Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)" | |
| "Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 28.310"" L x 22.330"" W (719.07mm x 567.18mm) X 15.100"" (383.54mm)" | |
| "Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 8.700"" L x 7.450"" W (220.98mm x 189.23mm) X 3.891"" (98.83mm)" | |
| "Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 10.787"" L x 9.764"" W (274.00mm x 248.00mm) X 4.825"" (122.56mm)" | |
| "Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 14.840"" L x 12.130"" W (376.94mm x 308.10mm) X 9.550"" (242.57mm)" | |
| "Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 14.850"" L x 12.150"" W (377.19mm x 308.61mm) X 6.850"" (173.99mm)" | |
| "Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)" | |
| "Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 28.310"" L x 22.330"" W (719.07mm x 567.18mm) X 15.100"" (383.54mm)" | |
| "Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 8.700"" L x 7.450"" W (220.98mm x 189.23mm) X 3.891"" (98.83mm)" | |
| "Case Plastic, Polypropylene Pink Equipment Case, Hinged Lid 10.787"" L x 9.764"" W (274.00mm x 248.00mm) X 4.825"" (122.56mm)" | |
| "Case Plastic, Polypropylene Tan Equipment Case, Hinged Lid 10.787"" L x 9.764"" W (274.00mm x 248.00mm) X 4.825"" (122.56mm)" | |
| "Case Plastic, Polypropylene Tan Equipment Case, Hinged Lid 17.540"" L x 14.240"" W (445.52mm x 361.70mm) X 7.500"" (190.50mm)" | |
| "Case Plastic, Polypropylene Tan Equipment Case, Hinged Lid 46.600"" L x 16.720"" W (1183.64mm x 424.69mm) X 6.830"" (173.48mm)" | |
| "Case Plastic, Polypropylene Yellow Equipment Case, Hinged Lid 10.787"" L x 9.764"" W (274.00mm x 248.00mm) X 4.825"" (122.56mm)" | |
| "Case Plastic, Polypropylene Yellow Equipment Case, Hinged Lid 14.840"" L x 12.130"" W (376.94mm x 308.10mm) X 9.550"" (242.57mm)" | |
| "Case Plastic, Polypropylene Yellow Equipment Case, Hinged Lid 14.850"" L x 12.150"" W (377.19mm x 308.61mm) X 6.850"" (173.99mm)" | |
| "Case Plastic, Polypropylene Yellow Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)" | |
| "Case Plastic, Polypropylene Yellow Equipment Case, Hinged Lid 8.700"" L x 7.450"" W (220.98mm x 189.23mm) X 3.891"" (98.83mm)" | |
| "ENCLOSURE ABS 2.56""L X 1.97""W" | |
| "ENCLOSURE ABS 4.13""L X 3.15""W" | |
| "ENCLOSURE ABS 7.87""L X 5.91""W" | |
| "ENCLOSURE PLAS 10.63""L X 6.69""W" | |
| "ENCLOSURE PLAS 3.15""L X 2.36""W" | |
| "ENCLOSURE PLAS 3.23""L X 3.15""W" | |
| "ENCLOSURE PLAS 4.13""L X 2.56""W" | |
| "ENCLOSURE PLAS 4.72""L X 3.15""W" | |
| "ENCLOSURE PLAS 4.92""L X 3.15""W" | |
| "ENCLOSURE PLAS 4.92""L X 3.94""W" | |
| "ENCLOSURE PLAS 5.91""L X 3.94""W" | |
| "ENCLOSURE PLAS 6.3""L X 3.15""W" | |
| "ENCLOSURE PLAS 6.3""L X 3.35""W" | |
| "ENCLOSURE PLAS 6.89""L X 4.92""W" | |
| "ENCLOSURE PLAS 8.11""L X 4.17""W" | |
| "ENCLOSURE PLASTIC 6.3""L X 3.15""W" | |
| "Housing Plastic, ABS Gray Cover Included 10.118"" L x 8.543"" W (257.00mm x 217.00mm) X 4.331"" (110.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 10.118"" L x 8.543"" W (257.00mm x 217.00mm) X 4.409"" (112.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 11.654"" L x 10.276"" W (296.00mm x 261.00mm) X 4.331"" (110.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 11.654"" L x 10.276"" W (296.00mm x 261.00mm) X 4.409"" (112.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 11.654"" L x 11.063"" W (296.00mm x 281.00mm) X 5.394"" (137.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 14.291"" L x 12.559"" W (363.00mm x 319.00mm) X 5.039"" (128.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 14.291"" L x 12.559"" W (363.00mm x 319.00mm) X 5.118"" (130.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 6.339"" L x 6.535"" W (161.00mm x 166.00mm) X 2.835"" (72.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 6.339"" L x 6.535"" W (161.00mm x 166.00mm) X 3.898"" (99.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 8.386"" L x 7.286"" W (213.00mm x 185.00mm) X 3.228"" (82.00mm)" | |
| "Housing Plastic, ABS Gray Cover Included 8.386"" L x 7.286"" W (213.00mm x 185.00mm) X 3.307"" (84.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 10.118"" L x 8.543"" W (257.00mm x 217.00mm) X 5.197"" (132.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.654"" L x 10.276"" W (296.00mm x 261.00mm) X 5.197"" (132.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.654"" L x 11.063"" W (296.00mm x 281.00mm) X 6.220"" (158.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 14.291"" L x 12.559"" W (363.00mm x 319.00mm) X 5.906"" (150.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 6.339"" L x 6.535"" W (161.00mm x 166.00mm) X 3.661"" (93.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 6.339"" L x 6.535"" W (161.00mm x 166.00mm) X 4.764"" (121.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 7.323"" L x 5.157"" W (186.00mm x 131.00mm) X 4.055"" (103.00mm)" | |
| "Housing Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 8.386"" L x 7.286"" W (213.00mm x 185.00mm) X 4.094"" (104.00mm)" | |
| "Housing Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 8.386"" L x 7.283"" W (213.00mm x 185.00mm) X 4.094"" (104.00mm)" | |
| "Plastic, Polycarbonate Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)" | |
| "Plastic, Polycarbonate Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 1.570"" (39.88mm)" | |
| "Plastic, Polycarbonate Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)" | |
| "Plastic, Polycarbonate Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)" | |
| "Plastic, Polycarbonate Cover Included X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate Cover Included X 3.740"" (95.00mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 1.570"" (39.88mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included X 2.170"" (55.12mm)" | |
| "Plastic, Polycarbonate White, Off Cover Included X 3.740"" (95.00mm)" | |
| 70 X 90 TUBE 2000-MM | |
| ABS CLEAR COVER PLASTIC IP67 BOX | |
| ABS PLASTIC IP67 BOX WITH KNOCKO | |
| ALUMINUM EX E 110X110X85MM | |
| ALUMINUM EX E 147X147X100MM | |
| ALUMINUM EX E 305X230X110MM | |
| ALUMINUM EX E 305X230X190MM | |
| ALUMINUM EX E 470X305X195MM | |
| ELECTRICAL ENCLOSURE FOR 22 MM P | |
| ELECTRICAL ENCLOSURE FOR OUTDOOR | |
| ELECTRICAL ENCLOSURE WITH 3-POIN | |
| ENCLOSURE 188X188X173MM | |
| ENCLOSURE 288X288X173MM | |
| ENCLOSURE 300X600X180MM | |
| ENCLOSURE 388X288X173MM | |
| ENCLOSURE 400X600X180MM | |
| ENCLOSURE PLASTIC LGT GRY | |
| J BOX TYPE4X/ QR COVER | |
| JUNCTION ELECTRICAL ENCLOSURE FO | |
| MULTIPURPOSE ABS ENCLOSURE |
| << Prev | Next >> |