Schneider Electric Boxes NSYS3D8630P

Description
"ENCLOSURE STEEL 31.5""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 31.5""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D8630P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 31.5""L X 23.62""W"

"ENCLOSURE STEEL 31.5""L X 23.62""W"

Buy Now Datasheet
Wall Boxes - 7018443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018443
Wall Boxes 7018443
Schneider Electric NSYS3D8630P Wall Box

Schneider Electric NSYS3D8630P Wall Box

Supplier's Site
Enclosure, Ip66, 800X600X300Mm; Enclosure Type Schneider Electric - 67AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 800X600X300Mm; Enclosure Type Schneider Electric
67AH3137
Enclosure, Ip66, 800X600X300Mm; Enclosure Type Schneider Electric 67AH3137
ENCLOSURE, IP66, 800X600X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 800X600X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D8630P-ND 7018443 67AH3137
Product Name Boxes Wall Boxes Enclosure, Ip66, 800X600X300Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details