BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1331-C

Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1331-C
Plastic Boxes, NEMA 4x PN-1331-C
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Supplier's Site
Boxes - PN-1331-C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.228"" L x 3.150"" W (81.99mm x 80.01mm) X 2.171"" (55.14mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.228"" L x 3.150"" W (81.99mm x 80.01mm) X 2.171"" (55.14mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1331-C
Electrical Enclosures PN-1331-C
Electrical Enclosures Box, Clear, Polycarb NEMA 3.23x3.15x2.17"

Electrical Enclosures Box, Clear, Polycarb NEMA 3.23x3.15x2.17"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 52F6540 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
52F6540
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 52F6540
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:82mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:82mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1331-C PN-1331-C-ND PN-1331-C 52F6540
Product Name Plastic Boxes, NEMA 4x Boxes Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.23 inch (82.04 mm) 3.23 inch (82.1 mm) 3.23 inch (82 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80.1 mm) 3.15 inch (80 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details