Schneider Electric Wall Boxes NSYSBM15158

Description
Schneider Electric NSYSBM15158 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM15158 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839256
Wall Boxes 7839256
Schneider Electric NSYSBM15158 Wall Box

Schneider Electric NSYSBM15158 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM15158-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 5.91""L X 5.91""W"

"BOX STEEL GRAY 5.91""L X 5.91""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 150X150X80Mm; Enclosure Type Schneider Electric - 66AH6710 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 150X150X80Mm; Enclosure Type Schneider Electric
66AH6710
Enclosure, Steel, Grey, 150X150X80Mm; Enclosure Type Schneider Electric 66AH6710
ENCLOSURE, STEEL, GREY, 150X150X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 150X150X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839256 4008-NSYSBM15158-ND 66AH6710
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 150X150X80Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 5.91 inch (150 mm) 5.91 inch (150 mm)
Depth 3.15 inch (80 mm) 3.15 inch (80 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.86 inch (225 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details