Schneider Electric General Purpose Enclosures NSYS3D12830T

Description
Schneider Electric NSYS3D12830T
Request a Quote Datasheet
Description
Schneider Electric NSYS3D12830T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2206412 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2206412
General Purpose Enclosures 2206412
Schneider Electric NSYS3D12830T

Schneider Electric NSYS3D12830T

Supplier's Site
Boxes - 4008-NSYS3D12830T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 47.24""L X 31.5""W"

"ENCLOSURE STEEL 47.24""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2206412 4008-NSYS3D12830T-ND
Product Name General Purpose Enclosures Boxes
Length 11.81 inch (300 mm)
Width 31.5 inch (800 mm)
Depth 47.24 inch (1200 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details