BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1321

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1321
Plastic Boxes, NEMA 4x PN-1321
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1114-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.576"" (40.03mm)"

"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.576"" (40.03mm)"

Buy Now Datasheet
NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,4.53L X 2.56W X 1.57H IN. - 70148301 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,4.53L X 2.56W X 1.57H IN.
70148301
NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,4.53L X 2.56W X 1.57H IN. 70148301
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Enclosure - 17737885 - Radwell International
Willingboro, NJ, United States
Enclosure
17737885
Enclosure 17737885
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY, ENCLOSURE TYPE:JUNCTION BOX, ENCLOSURE MATERIAL:POLYCARBONA TE, EXTERNAL HEIGHT - METRIC:115.1MM, EXTERNAL WIDTH - METRIC:65MM, EXTERNAL DEPTH - METRIC:40MM, IP RATING:IP66, BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY, ENCLOSURE TYPE:JUNCTION BOX, ENCLOSURE MATERIAL:POLYCARBONATE, EXTERNAL HEIGHT - METRIC:115.1MM, EXTERNAL WIDTH - METRIC:65MM, EXTERNAL DEPTH - METRIC:40MM, IP RATING:IP66, BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1321
Electrical Enclosures PN-1321
Electrical Enclosures Box, Solid, Polycarb NEMA 4.53x2.56x1.57"

Electrical Enclosures Box, Solid, Polycarb NEMA 4.53x2.56x1.57"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 95F961 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
95F961
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 95F961
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:115.1mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:115.1mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1321 377-1114-ND 70148301 17737885 PN-1321 95F961
Product Name Plastic Boxes, NEMA 4x Boxes NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,4.53L X 2.56W X 1.57H IN. Enclosure Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.53 inch (115 mm) 4.53 inch (115 mm) 4.53 inch (115 mm) 4.53 inch (115 mm)
Width 2.56 inch (65.02 mm) 2.56 inch (65 mm) 2.56 inch (65.03 mm) 2.56 inch (65 mm)
Depth 1.57 inch (39.88 mm) 1.57 inch (39.88 mm) 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details