BUD INDUSTRIES, INC. Boxes PN-1320-MB

Description
"Box Plastic, Polycarbonate Gray Cover Included 2.520"" L x 2.283"" W (64.01mm x 57.99mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 2.520"" L x 2.283"" W (64.01mm x 57.99mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1878-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 2.520"" L x 2.283"" W (64.01mm x 57.99mm) X 1.378"" (35.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 2.520"" L x 2.283"" W (64.01mm x 57.99mm) X 1.378"" (35.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1320-MB
Electrical Enclosures PN-1320-MB
Electrical Enclosures 2.52 x 2.28 x 1.38 POLYCARBONATE LT GRY

Electrical Enclosures 2.52 x 2.28 x 1.38 POLYCARBONATE LT GRY

Buy Now Datasheet
BUDI Wall Mount - PN-1320-MB - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
PN-1320-MB
BUDI Wall Mount PN-1320-MB
IP65 NEMA 4X Box with Mounting Brackets

IP65 NEMA 4X Box with Mounting Brackets

Supplier's Site
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries - 40T8036 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries
40T8036
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries 40T8036
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:64mm; External Width - Metric:57.9mm; External Depth - Metric:35.1mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:64mm; External Width - Metric:57.9mm; External Depth - Metric:35.1mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1878-ND PN-1320-MB PN-1320-MB 40T8036
Product Name Boxes Electrical Enclosures BUDI Wall Mount Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers