Schneider Electric Wall Boxes NSYS3D32515P

Description
Schneider Electric NSYS3D32515P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D32515P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2210754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2210754
Wall Boxes 2210754
Schneider Electric NSYS3D32515P Wall Box

Schneider Electric NSYS3D32515P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D32515P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 11.81""L X 9.84""W"

"ENCLOSURE STEEL 11.81""L X 9.84""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2210754 4008-NSYS3D32515P-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 5.91 inch (150 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 - 70016743 - Allied Electronics, Inc.
Specs
Length 10.24 inch (260 mm)
Width 13.78 inch (350 mm)
Material Aluminum
View Details