Schneider Electric Wall Boxes NSYPLM43PG

Description
Schneider Electric NSYPLM43PG Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYPLM43PG Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2206396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2206396
Wall Boxes 2206396
Schneider Electric NSYPLM43PG Wall Box

Schneider Electric NSYPLM43PG Wall Box

Supplier's Site
Boxes - 4008-NSYPLM43PG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 16.93""L X 12.99""W"

"ENCLOSURE GRAY 16.93""L X 12.99""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2206396 4008-NSYPLM43PG-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 12.99 inch (330 mm)
Depth 7.87 inch (200 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-Z-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details