Schneider Electric Boxes NSYS3D5320

Description
"ENCLOSURE STL 19.69""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 19.69""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D5320-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 11.81""W"

"ENCLOSURE STL 19.69""L X 11.81""W"

Buy Now Datasheet
Wall Boxes - 2199520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199520
Wall Boxes 2199520
Schneider Electric NSYS3D5320 Wall Box

Schneider Electric NSYS3D5320 Wall Box

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D5320-ND 2199520
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1344 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details