Schneider Electric Boxes NSYS3DEX4320

Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DEX4320-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 11.81""W"

"ENCLOSURE STL 15.75""L X 11.81""W"

Buy Now Datasheet
General Purpose Enclosures - 2882172 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2882172
General Purpose Enclosures 2882172
Schneider Electric NSYS3DEX4320

Schneider Electric NSYS3DEX4320

Supplier's Site
Enclosure, Atex, 400X300X200Mm; Enclosure Type Schneider Electric - 67AH3116 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Atex, 400X300X200Mm; Enclosure Type Schneider Electric
67AH3116
Enclosure, Atex, 400X300X200Mm; Enclosure Type Schneider Electric 67AH3116
ENCLOSURE, ATEX, 400X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, ATEX, 400X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DEX4320-ND 2882172 67AH3116
Product Name Boxes General Purpose Enclosures Enclosure, Atex, 400X300X200Mm; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2128 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 7.48 inch (190 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details