Schneider Electric Wall Boxes NSYS3D4320P

Description
Schneider Electric NSYS3D4320P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D4320P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018418
Wall Boxes 7018418
Schneider Electric NSYS3D4320P Wall Box

Schneider Electric NSYS3D4320P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D4320P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 11.81""W"

"ENCLOSURE STL 15.75""L X 11.81""W"

Buy Now Datasheet
Enclosure, Ip66, 400X300X200Mm; Enclosure Type Schneider Electric - 67AH3125 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 400X300X200Mm; Enclosure Type Schneider Electric
67AH3125
Enclosure, Ip66, 400X300X200Mm; Enclosure Type Schneider Electric 67AH3125
ENCLOSURE, IP66, 400X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 400X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site
S3D H400Xw300Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric - 62AC5507 - Newark, An Avnet Company
Chicago, IL, United States
S3D H400Xw300Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric
62AC5507
S3D H400Xw300Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric 62AC5507
S3D H400XW300XD200+PLAIN CHASSIS ROHS COMPLIANT: YES

S3D H400XW300XD200+PLAIN CHASSIS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7018418 4008-NSYS3D4320P-ND 67AH3125 62AC5507
Product Name Wall Boxes Boxes Enclosure, Ip66, 400X300X200Mm; Enclosure Type Schneider Electric S3D H400Xw300Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric
Type Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 507983 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.71 inch (145 mm)
Width 3.15 inch (80 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details