"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.165"" (55.00mm)"
IP65 NEMA 4X Box with Clear Cover and Mo
Electrical Enclosures 8.74 x 5.75 x 2.17 POLYCARBONAT CLR LID
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1894-ND | PN-1325-CMB | PN-1325-CMB | 40T8049 |
| Product Name | Boxes | BUDI Wall Mount | Electrical Enclosures | Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Polycarbonate | Polycarbonate; Polycarbonate | ||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | |
| Features | Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |