Schneider Electric Boxes NSYTBS292416HT

Description
"BOX ABS GRY /CL 11.46""L X 9.49""W"
Request a Quote Datasheet
Description
"BOX ABS GRY /CL 11.46""L X 9.49""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYTBS292416HT-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS GRY /CL 11.46""L X 9.49""W"

"BOX ABS GRY /CL 11.46""L X 9.49""W"

Buy Now Datasheet
Industrial Box, Wall Mnt, Abs, Gry/clear; Enclosure Type Schneider Electric - 66AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Box, Wall Mnt, Abs, Gry/clear; Enclosure Type Schneider Electric
66AH6764
Industrial Box, Wall Mnt, Abs, Gry/clear; Enclosure Type Schneider Electric 66AH6764
INDUSTRIAL BOX, WALL MNT, ABS, GRY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:291mm; External Width - Metric:241mm; External Depth - Metric:168mm; IP Rating:IP66; Body Colour:Grey, RoHS Compliant: Yes

INDUSTRIAL BOX, WALL MNT, ABS, GRY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:291mm; External Width - Metric:241mm; External Depth - Metric:168mm; IP Rating:IP66; Body Colour:Grey, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYTBS292416HT-ND 66AH6764
Product Name Boxes Industrial Box, Wall Mnt, Abs, Gry/clear; Enclosure Type Schneider Electric
Type Junction Box
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details