"ENCLOSURE STL 23.62""L X 23.62""W"
Spacial S3D tspt door w/o mount.plate H6
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYS3D6620T-ND | 2200131 |
| Product Name | Boxes | Wall Boxes |
| Type | Junction Box | Junction Box |
| Material | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover | Hinged Cover; Locking; Viewing Door / Window |