DigiKey Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
"Box Metal, Aluminum Black End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black End Panel(s) 4.531"" L x 2.717"" W (115.10mm x 69.00mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum Black End Panel(s) 4.685"" L x 4.476"" W (119.00mm x 113.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum Black End Panel(s) 5.079"" L x 2.705"" W (129.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum Black End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum Black End Panel(s) 6.654"" L x 4.476"" W (169.00mm x 113.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black End Panel(s) 6.654"" L x 4.531"" W (169.00mm x 115.10mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum Black End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 6.654"" W (177.69mm x 169.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 5.772"" W (209.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Blue End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Blue End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Blue End Panel(s) 5.079"" L x 2.705"" W (129.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Blue End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum Black, Blue End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Blue End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Gold End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Gold End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Gold End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum Black, Gold End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Gold End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Red End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Red End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Red End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Red End Panel(s) 4.531"" L x 2.717"" W (115.10mm x 69.00mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum Black, Red End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Red End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Red End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Silver End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Silver End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum Black, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum Black, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum Black, Silver End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Black, Silver End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum Gray Cover Included 10.000"" L x 7.100"" W (254.00mm x 180.34mm) X 2.250"" (57.15mm)"
"Box Metal, Aluminum White Hinged Door, Lid 11.000"" L x 8.500"" W (279.40mm x 215.90mm) X 3.500"" (88.90mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 1.079"" W (98.33mm x 27.40mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 1.728"" W (98.33mm x 43.90mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 2.382"" W (98.33mm x 60.50mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.531"" L x 2.717"" W (115.10mm x 69.00mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.685"" L x 4.476"" W (119.00mm x 113.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 5.079"" L x 2.705"" W (129.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.559"" L x 3.871"" W (166.60mm x 98.33mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.654"" L x 4.476"" W (169.00mm x 113.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.654"" L x 4.531"" W (169.00mm x 115.10mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.996"" L x 6.654"" W (177.69mm x 169.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 8.228"" L x 5.772"" W (209.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Gold End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 6.654"" L x 4.531"" W (169.00mm x 115.10mm) X 2.031"" (51.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 1.079"" W (98.33mm x 27.40mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 1.728"" W (98.33mm x 43.90mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 2.382"" W (98.33mm x 60.50mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 6.559"" L x 3.871"" W (166.60mm x 98.33mm) X 2.717"" (69.01mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Infra-Red, Red End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Infra-Red, Red End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Infra-Red, Red End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Infra-Red, Red End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Infra-Red, Red End Panel(s) 6.996"" L x 6.654"" W (177.69mm x 169.00mm) X 2.406"" (61.10mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 18.000"" L x 14.000"" W (457.20mm x 355.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 18.000"" L x 18.000"" W (457.20mm x 457.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 18.000"" L x 18.000"" W (457.20mm x 457.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 18.000"" L x 18.000"" W (457.20mm x 457.20mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 20.000"" L x 14.000"" W (508.00mm x 355.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 24.000"" L x 18.000"" W (609.60mm x 457.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 36.000"" L x 24.000"" W (914.40mm x 609.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 36.000"" L x 24.000"" W (914.40mm x 609.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 36.000"" L x 24.000"" W (914.40mm x 609.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 36.000"" L x 36.000"" W (914.40mm x 914.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 8.000"" W (355.60mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 10.000"" W (406.40mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 2.265"" L x 1.515"" W (57.53mm x 38.48mm) X 0.585"" (14.86mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 2.390"" L x 1.740"" W (60.71mm x 44.20mm) X 0.755"" (19.18mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 2.580"" L x 2.020"" W (65.53mm x 51.31mm) X 0.930"" (23.62mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 1.280"" (32.51mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 2.265"" L x 1.515"" W (57.53mm x 38.48mm) X 0.585"" (14.86mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 2.390"" L x 1.740"" W (60.71mm x 44.20mm) X 0.755"" (19.18mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 2.580"" L x 2.020"" W (65.53mm x 51.31mm) X 0.930"" (23.62mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 3.900"" L x 2.200"" W (99.06mm x 55.88mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 1.280"" (32.51mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 2.265"" L x 1.515"" W (57.53mm x 38.48mm) X 0.585"" (14.86mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 2.390"" L x 1.740"" W (60.71mm x 44.20mm) X 0.755"" (19.18mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 2.580"" L x 2.020"" W (65.53mm x 51.31mm) X 0.930"" (23.62mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 1.280"" (32.51mm)"
"Box Plastic, ABS Translucent - Blue Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS Translucent - Gray Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS Translucent - Green Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS Translucent - Red Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 0.940"" (23.88mm)"
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 10.118"" L x 5.217"" W (257.00mm x 132.50mm) X 8.543"" (217.00mm)"
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 10.118"" L x 5.217"" W (257.00mm x 132.50mm) X 8.543"" (217.00mm)"
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 8.386"" L x 4.114"" W (213.00mm x 104.50mm) X 7.283"" (185.00mm)"
"Box Plastic, Non Specified Gray Hand Held, Cover Included 11.500"" L x 7.000"" W (292.10mm x 177.80mm) X 2.500"" (63.50mm)"
"Box Plastic, Polycarbonate Gray Cover Included 11.811"" L x 6.299"" W (300.00mm x 160.00mm) X 4.724"" (120.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 2.047"" L x 1.969"" W (52.00mm x 50.00mm) X 1.457"" (37.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 2.559"" L x 1.969"" W (65.00mm x 50.00mm) X 1.457"" (37.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 3.228"" L x 2.362"" W (82.00mm x 60.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 3.228"" L x 3.150"" W (82.00mm x 80.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 3.858"" L x 2.520"" W (98.00mm x 64.00mm) X 1.496"" (38.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.724"" L x 3.150"" W (120.00mm x 80.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.803"" L x 4.724"" W (122.00mm x 120.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.803"" L x 4.724"" W (122.00mm x 120.00mm) X 3.425"" (87.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (160.00mm x 80.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (160.00mm x 80.00mm) X 3.425"" (87.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 4.724"" W (160.00mm x 120.00mm) X 3.622"" (92.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 120.00mm) X 2.244"" (57.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 120.00mm) X 3.031"" (77.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 120.00mm) X 3.622"" (92.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 3.031"" (77.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 9.843"" L x 6.299"" W (250.00mm x 160.00mm) X 2.244"" (57.00mm)"
"BOX STEEL GRAY 16""L X 14""W"
"BOX STEEL LGT GRY 10""L X 8""W"
"BOX STEEL LGT GRY 12""L X 10""W"
"BOX STEEL LGT GRY 16""L X 14""W"
"BOX STEEL LGT GRY 4""L X 4""W"
"BOX STEEL LGT GRY 6""L X 4""W"
"BOX STEEL LGT GRY 8""L X 6""W"
"BOX STEEL LGT GRY 8""L X 8""W"
"Box, Potting Plastic, ABS Almond Open End(s) 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS Almond Open End(s) 5.060"" L x 4.380"" W (128.52mm x 111.25mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS Almond Open End(s) 6.870"" L x 4.380"" W (174.50mm x 111.25mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS Black Open End(s) 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS Black Open End(s) 5.060"" L x 4.380"" W (128.52mm x 111.25mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS Black Open End(s) 6.870"" L x 4.380"" W (174.50mm x 111.25mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS White Open End(s) 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS White Open End(s) 5.060"" L x 4.380"" W (128.52mm x 111.25mm) X 0.890"" (22.61mm)"
"Box, Potting Plastic, ABS White Open End(s) 6.870"" L x 4.380"" W (174.50mm x 111.25mm) X 0.890"" (22.61mm)"
"ENCLOSURE ABS 2.01""L X 2.01""W"
"ENCLOSURE ABS 2.91""L X 2.91""W"
"ENCLOSURE ABS 3.39""L X 3.39""W"
"ENCLOSURE ABS 3.54""L X 2.36""W"
"ENCLOSURE ABS 4.33""L X 2.76""W"
"ENCLOSURE ABS 5.12""L X 3.15""W"
"ENCLOSURE ABS 5.75""L X 5.12""W"
"ENCLOSURE ABS 5.91""L X 3.54""W"
"Enclosure Metal, Aluminum White Hinged Door, Lid 15.000"" L x 14.000"" W (381.00mm x 355.60mm) X 12.000"" (304.80mm)"
"Enclosure Metal, Aluminum White Hinged Door, Lid 15.000"" L x 14.000"" W (381.00mm x 355.60mm) X 21.000"" (533.40mm)"
"Enclosure Plastic, ABS Gray Cover Included 6.614"" L x 4.724"" W (168.00mm x 120.00mm) X 2.165"" (55.00mm)"
"ENCLOSURE STEEL GRAY 12""L X 4""W"
"ENCLOSURE STEEL GRAY 12""L X 6""W"
"ENCLOSURE STEEL GRAY 18""L X 4""W"
"ENCLOSURE STEEL GRAY 18""L X 6""W"
"ENCLOSURE STEEL GRAY 24""L X 4""W"
"ENCLOSURE STEEL GRAY 24""L X 6""W"
"ENCLOSURE STEEL GRAY 36""L X 4""W"
"ENCLOSURE STEEL GRAY 48""L X 4""W"
"Enclosure White Cover Included 13.000"" L x 9.000"" W (330.20mm x 228.60mm) X"
"Enclosure White Hinged Door 15.000"" L x 11.000"" W (381.00mm x 279.40mm) X"
"JUNCTION BOX STEEL GRY 6""L X 4""W"
"JUNCTION BOX STEEL GRY 6""L X 6""W"
"JUNCTION BOX STEEL GRY 8""L X 8""W"
"JUNCTION BOX STL 10""L X 8""W"
"JUNCTION BOX STL 16""L X 14""W"
"JUNCTION BOX STL 6""L X 6""W"
"JUNCTION BOX STL GRAY 10""L X 8""W"
"JUNCTION BOX STL GRY 12""L X 10""W"
"JUNCTION BOX STL GRY 16""L X 14""W"
"Key FOB Plastic, ABS Almond Hand Held, Split Sides 2.530"" L x 1.730"" W (64.26mm x 43.94mm) X 0.650"" (16.51mm)"
"Key FOB Plastic, ABS Almond Hand Held, Split Sides 3.050"" L x 1.510"" W (77.47mm x 38.35mm) X 1.050"" (26.67mm)"
"Key FOB Plastic, ABS Almond Hand Held, Split Sides 3.320"" L x 1.870"" W (84.33mm x 47.50mm) X 1.000"" (25.40mm)"
"Key FOB Plastic, ABS Black Hand Held, Split Sides 2.530"" L x 1.730"" W (64.26mm x 43.94mm) X 0.650"" (16.51mm)"
"Key FOB Plastic, ABS Black Hand Held, Split Sides 3.050"" L x 1.510"" W (77.47mm x 38.35mm) X 1.050"" (26.67mm)"
"Key FOB Plastic, ABS Black Hand Held, Split Sides 3.320"" L x 1.870"" W (84.33mm x 47.50mm) X 1.000"" (25.40mm)"
"Key FOB Plastic, ABS Gray Hand Held, Split Sides 2.530"" L x 1.730"" W (64.26mm x 43.94mm) X 0.650"" (16.51mm)"
"Key FOB Plastic, ABS Gray Hand Held, Split Sides 3.050"" L x 1.510"" W (77.47mm x 38.35mm) X 1.050"" (26.67mm)"
"Key FOB Plastic, ABS Gray Hand Held, Split Sides 3.320"" L x 1.870"" W (84.33mm x 47.50mm) X 1.000"" (25.40mm)"
10 PB ENCLOSURE 24.75X3.25X2.7
10X10 90 ELBOW INSIDE OPENIN
120.00IN STRAIGHT SECTION WITH
120.00IN STRAIGHT SECTION
16 PB ENCLOSURE 11.75X10.75X3.
24.00IN STRAIGHT SECTION WITH
24.00IN STRAIGHT SECTION
4 PB ENCLOSURE 10.00X4.00X4.75
4 PB ENCLOSURE 7.25X6.25X3.00
45 ELBOW
48.00IN STRAIGHT SECTION WITH
6 PB ENCLOSURE 14.75X3.25X2.75
6 PB ENCLOSURE 9.50X6.25X3.00
6X6 90 ELBOW INSIDE OPENING
6X6 90 ELBOW OUTSIDE OPEN
72.00IN STRAIGHT SECTION WITH
8X8X24 STRAIGHT SECTION / KO
90 ELBOW-CROSS-TEE
CLOSURE PLATE W/O KNOCKOUTS
ELECTRICAL ENCLOSURE FOR FITS 12
ELECTRICAL ENCLOSURE FOR FITS 2/
ELECTRICAL ENCLOSURE FOR FITS 8
ENCLOSURE 30.00X60.00X12.00
L-BOX 24X24X12 GRAY
MULTIGATE-35 FL21
PANEL ADAPTER
PB ENCLOSURE
TEE FITTING 2X2
WW TYPE 1 CLOSURE PLATE KO
WW TYPE 1 STRAIGHT SECTION
X8 SERIES HEAVY DUTY HINGED ABS,
X8 SERIES HEAVY DUTY HINGED PC,

<< Prev Next >>