Schneider Electric Wall Boxes NSYS3DEX10830

Description
Schneider Electric NSYS3DEX10830
Request a Quote Datasheet
Description
Schneider Electric NSYS3DEX10830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018395
Wall Boxes 7018395
Schneider Electric NSYS3DEX10830

Schneider Electric NSYS3DEX10830

Supplier's Site
Boxes - 4008-NSYS3DEX10830-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 39.37""L X 31.5""W"

"ENCLOSURE STEEL 39.37""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7018395 4008-NSYS3DEX10830-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details