Schneider Electric NSYS3D6425P Wall Box
"ENCLOSURE STL 23.62""L X 15.75""W"
ENCLOSURE, IP66, 600X400X250MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7018421 | 4008-NSYS3D6425P-ND | 67AH3133 |
| Product Name | Wall Boxes | Boxes | Enclosure, Ip66, 600X400X250Mm; Enclosure Type Schneider Electric |
| Type | Junction Box | Junction Box | |
| Width | 15.75 inch (400 mm) | 15.75 inch (400 mm) | |
| Depth | 9.84 inch (250 mm) | 9.84 inch (250 mm) | |
| Material | Steel; Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |