Schneider Electric Wall Boxes NSYS3D6525P

Description
Schneider Electric NSYS3D6525P Enclosure
Request a Quote Datasheet
Description
Schneider Electric NSYS3D6525P Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2768920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2768920
Wall Boxes 2768920
Schneider Electric NSYS3D6525P Enclosure

Schneider Electric NSYS3D6525P Enclosure

Supplier's Site
Boxes - 4008-NSYS3D6525P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 19.69""W"

"ENCLOSURE STL 23.62""L X 19.69""W"

Buy Now Datasheet
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric - 38AJ4188 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
38AJ4188
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric 38AJ4188
ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2768920 4008-NSYS3D6525P-ND 38AJ4188
Product Name Wall Boxes Boxes Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Depth 9.84 inch (250 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details