Schneider Electric Boxes NSYTBS775

Description
"BOX ABS LGT GRY 2.91""L X 2.91""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 2.91""L X 2.91""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYTBS775-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 2.91""L X 2.91""W"

"BOX ABS LGT GRY 2.91""L X 2.91""W"

Buy Now Datasheet
General Purpose Enclosures - 2223913 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2223913
General Purpose Enclosures 2223913
Schneider Electric NSYTBS775

Schneider Electric NSYTBS775

Supplier's Site
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric - 66AH6768 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
66AH6768
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric 66AH6768
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:74mm; External Width - Metric:74mm; External Depth - Metric:54mm; IP Rating:IP66; Body Colour:Grey; NEMA Rating:NEMARoHS Compliant: Yes

INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:74mm; External Width - Metric:74mm; External Depth - Metric:54mm; IP Rating:IP66; Body Colour:Grey; NEMA Rating:NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYTBS775-ND 2223913 66AH6768
Product Name Boxes General Purpose Enclosures Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
Type Junction Box
Material ABS Polycarbonate; ABS; ABS ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details