Schneider Electric Wall Boxes NSYS3D5520P

Description
Schneider Electric NSYS3D5520P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D5520P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1268157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1268157
Wall Boxes 1268157
Schneider Electric NSYS3D5520P Wall Box

Schneider Electric NSYS3D5520P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D5520P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 19.69""W"

"ENCLOSURE STL 19.69""L X 19.69""W"

Buy Now Datasheet
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric - 38AJ4187 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
38AJ4187
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric 38AJ4187
ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1268157 4008-NSYS3D5520P-ND 38AJ4187
Product Name Wall Boxes Boxes Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 3.66 inch (93 mm)
Depth 6.54 inch (166 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details