Schneider Electric Wall Boxes NSYSBM404012

Description
Schneider Electric NSYSBM404012 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM404012 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839335
Wall Boxes 7839335
Schneider Electric NSYSBM404012 Wall Box

Schneider Electric NSYSBM404012 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM404012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 15.75""L X 15.75""W"

"BOX STEEL GRAY 15.75""L X 15.75""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 400X400X120Mm; Enclosure Type Schneider Electric - 66AH6731 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 400X400X120Mm; Enclosure Type Schneider Electric
66AH6731
Enclosure, Steel, Grey, 400X400X120Mm; Enclosure Type Schneider Electric 66AH6731
ENCLOSURE, STEEL, GREY, 400X400X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 400X400X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839335 4008-NSYSBM404012-ND 66AH6731
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 400X400X120Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 15.75 inch (400 mm) 15.75 inch (400 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details