Schneider Electric Wall Boxes NSYS3D5525

Description
Schneider Electric NSYS3D5525 Enclosure
Request a Quote Datasheet
Description
Schneider Electric NSYS3D5525 Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199761
Wall Boxes 2199761
Schneider Electric NSYS3D5525 Enclosure

Schneider Electric NSYS3D5525 Enclosure

Supplier's Site
Boxes - 4008-NSYS3D5525-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 19.69""W"

"ENCLOSURE STL 19.69""L X 19.69""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2199761 4008-NSYS3D5525-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details