Schneider Electric Wall Boxes NSYS3X7525

Description
Schneider Electric NSYS3X7525 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X7525 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1865000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1865000
Wall Boxes 1865000
Schneider Electric NSYS3X7525 Wall Box

Schneider Electric NSYS3X7525 Wall Box

Supplier's Site
Boxes - 4008-NSYS3X7525-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 27.56""LX19.69""W"

"ENCLOSURE S STL 27.56""LX19.69""W"

Buy Now Datasheet
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric - 38AJ4197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
38AJ4197
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric 38AJ4197
ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1865000 4008-NSYS3X7525-ND 38AJ4197
Product Name Wall Boxes Boxes Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
Material Steel - Stainless; 304 stainless steel Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414CLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details