Schneider Electric Boxes NSYS3D7525T

Description
"ENCLOSURE STL 27.56""L X 19.69""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 27.56""L X 19.69""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D7525T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 27.56""L X 19.69""W"

"ENCLOSURE STL 27.56""L X 19.69""W"

Buy Now Datasheet
Wall Boxes - 2199764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199764
Wall Boxes 2199764
Schneider Electric NSYS3D7525T Enclosure

Schneider Electric NSYS3D7525T Enclosure

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D7525T-ND 2199764
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Viewing Door / Window
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-505-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details