Serpac Electronic Enclosures Boxes P24,BK

Description
X
Request a Quote Datasheet
Description
X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - P24BK-ND - DigiKey
Thief River Falls, MN, United States
X

X

Buy Now Datasheet
Enclosure, Pet, Black; Enclosure Type Serpac - 06AC7331 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pet, Black; Enclosure Type Serpac
06AC7331
Enclosure, Pet, Black; Enclosure Type Serpac 06AC7331
ENCLOSURE, PET, BLACK; Enclosure Type:-; Enclosure Material:Polyester (PET); External Height - Metric:299.5mm; External Width - Metric:115mm; External Depth - Metric:100.6mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PET, BLACK; Enclosure Type:-; Enclosure Material:Polyester (PET); External Height - Metric:299.5mm; External Width - Metric:115mm; External Depth - Metric:100.6mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number P24BK-ND 06AC7331
Product Name Boxes Enclosure, Pet, Black; Enclosure Type Serpac
Type Junction Box
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details